Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8012

Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8012 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8012
Abrasive Flap Disc 48-80-8012
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • CONICAL TYPE
  • 5/8 INCH-11 TPI SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4 1/2 INCH DIAMETER
  • 13300 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 4 1/2 DIAMETER - FRACTIONAL
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8012
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980 PSA Cloth Discs - 66254416171 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1849230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Abrasive Flap Disc - 48-80-8011 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.50 inch (114 mm)
Type Alumina Zirconia
Grit Size 60 # or Microns
View Details
TRIMTEX® Flap Disc - 93704 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
View Details