48-80-8011 -- ABRASIVE FLAP DISC
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8011
Description
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
60 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
60 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
Datasheet
Suppliers
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
60 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
- FLAT TYPE
- 4 1/2 INCH DIAMETER
- 4.5 DIAMETER - FRACTIONAL
- 60 GRIT SIZE NUMBER
- ZIRCONIA ABRASIVE MATERIAL
- 48-80 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-8011 |
|
Product Name
|
Abrasive Flap Disc |
|
Outer / OD
|
4.50 inch (114 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD
4.50 inch (114 mm)
Type
Aluminum Oxide
View Details
Outer / OD
4.53 inch (115 mm)
Type
Zirconium dioxide
Grit Size
60 # or Microns
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Milwaukee Electric Tool Corporation
Outer / OD
4.53 inch (115 mm)
Bore / Shank
0.875 inch (22.23 mm)
Type
Diamond; Diamond
View Details