Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8002

Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8002 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8002
Abrasive Flap Disc 48-80-8002
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • CONICAL TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 4 1/2 INCH DIAMETER
  • 13300 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 4 1/2 DIAMETER - FRACTIONAL
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8002
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Stick & Sand AO Medium Grit Cloth PSA Disc - 07660701981 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting PSA or Adhesive
View Details
Abrasive Flap Disc - 48-80-8031 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details