48-80-8000 -- ABRASIVE FLAP DISC
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8000
Description
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
36 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
36 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
Datasheet
Suppliers
FLAT TYPE
4 1/2 INCH DIAMETER
4.5 DIAMETER - FRACTIONAL
36 GRIT SIZE NUMBER
ZIRCONIA ABRASIVE MATERIAL
48-80 MODEL
- FLAT TYPE
- 4 1/2 INCH DIAMETER
- 4.5 DIAMETER - FRACTIONAL
- 36 GRIT SIZE NUMBER
- ZIRCONIA ABRASIVE MATERIAL
- 48-80 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-8000 |
|
Product Name
|
Abrasive Flap Disc |
|
Outer / OD
|
4.50 inch (114 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
5.91 inch (150 mm)
Type
Ceramic; Ceramic
Grit Size
100 # or Microns
View Details
Disc / Backing Type
Fibre
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting
Bore or Center Mount
View Details
Outer / OD
11.81 inch (300 mm)
Type
Aluminium oxide
Grit Size
80 # or Microns
View Details
Precision Surfacing Solutions
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
12.00 to 24.00 inch (305 to 610 mm)
Type
Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details