48-80-4034 -- ABRASIVE DISC
Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-4034
Description
BROWN COLOR
MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION
5 INCH DIAMETER
12000 RPM SPEED RATING
COARSE GRIT
MATERIAL NYLON
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BROWN COLOR
MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION
5 INCH DIAMETER
12000 RPM SPEED RATING
COARSE GRIT
MATERIAL NYLON
Datasheet
Suppliers
BROWN COLOR
MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION
5 INCH DIAMETER
12000 RPM SPEED RATING
COARSE GRIT
MATERIAL NYLON
- BROWN COLOR
- MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION
- 5 INCH DIAMETER
- 12000 RPM SPEED RATING
- COARSE GRIT
- MATERIAL NYLON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-4034 |
|
Product Name
|
Abrasive Disc |
|
Applications & Materials Abraded
|
Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Paper
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting
PSA or Adhesive
View Details
Outer / OD
3.15 inch (80 mm)
Type
Aluminium oxide
Grit Size
40 # or Microns
View Details
Disc / Backing Type
Paper
Applications & Materials Abraded
Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting
PSA or Adhesive
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.500 inch (12.7 mm)
View Details