48-80-0534 -- ABRASIVE DISC
Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-0534
Description
BLACK COLOR
SANDING, POLISHING APPLICATION
5 INCH DIAMETER
13000 RPM SPEED RATING
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BLACK COLOR
SANDING, POLISHING APPLICATION
5 INCH DIAMETER
13000 RPM SPEED RATING
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
Datasheet
Suppliers
BLACK COLOR
SANDING, POLISHING APPLICATION
5 INCH DIAMETER
13000 RPM SPEED RATING
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
- BLACK COLOR
- SANDING, POLISHING APPLICATION
- 5 INCH DIAMETER
- 13000 RPM SPEED RATING
- ALUMINUM OXIDE ABRASIVE MATERIAL
- FIBER BACKING MATERIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
48-80-0534 |
|
Product Name
|
Abrasive Disc |
|
Disc / Backing Type
|
Fibre
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
1.18 inch (30 mm)
Type
Aluminium oxide
Grit Size
120 # or Microns
View Details
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD
6.50 inch (165 mm)
Type
Aluminum Oxide
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details