48-66-0360 -- DRILL CHUCK
Milwaukee Electric Tool Corporation
Drill Chuck
48-66-0360
Description
KEYLESS TYPE
METAL MATERIAL
THREADED SHANK TYPE
3/8 INCH-24 TPI MOUNTING SIZE
3/8 INCH CHUCK CAPACITY
NUMBER OF SLEEVE 2
SLEEVE MATERIAL PLASTIC
-
Milwaukee Electric Tool Corporation
Datasheet
Description
KEYLESS TYPE
METAL MATERIAL
THREADED SHANK TYPE
3/8 INCH-24 TPI MOUNTING SIZE
3/8 INCH CHUCK CAPACITY
NUMBER OF SLEEVE 2
SLEEVE MATERIAL PLASTIC
Datasheet
Suppliers
KEYLESS TYPE
METAL MATERIAL
THREADED SHANK TYPE
3/8 INCH-24 TPI MOUNTING SIZE
3/8 INCH CHUCK CAPACITY
NUMBER OF SLEEVE 2
SLEEVE MATERIAL PLASTIC
- KEYLESS TYPE
- METAL MATERIAL
- THREADED SHANK TYPE
- 3/8 INCH-24 TPI MOUNTING SIZE
- 3/8 INCH CHUCK CAPACITY
- NUMBER OF SLEEVE 2
- SLEEVE MATERIAL PLASTIC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tool Holders |
|
Product Number
|
48-66-0360 |
|
Product Name
|
Drill Chuck |
|
Type
|
Drill Chuck
|
Unlock Full Specs
to access all available technical data