Milwaukee Electric Tool CorporationChisel48-62-4085
Description
SCALING, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
SCALING, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER
SCALING, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
2 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER