Milwaukee Electric Tool Corporation Chisel 48-62-2030

Description
COLD TYPE HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER
Datasheet
Description
COLD TYPE HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COLD TYPE HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER
  • COLD TYPE
  • HIGH GRADE STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 1 INCH BLADE WIDTH
  • HEX SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • FORGED PROCESS
  • FLAT END SHAPE
  • USED ON DEMOLITION HAMMER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Chisels
Product Number 48-62-2030
Product Name Chisel
Unlock Full Specs
to access all available technical data

Similar Products