Milwaukee Electric Tool CorporationReciprocating Saw Blade48-42-5540
Description
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
BOSCH SHANK TYPE
NON-METALLIC CUT MATERIAL
REVERSE, TAPER GROUND TEETH TYPE
10 TEETH PER INCH
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
BOSCH SHANK TYPE
NON-METALLIC CUT MATERIAL
REVERSE, TAPER GROUND TEETH TYPE
10 TEETH PER INCH
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
BOSCH SHANK TYPE
NON-METALLIC CUT MATERIAL
REVERSE, TAPER GROUND TEETH TYPE
10 TEETH PER INCH