Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-42-5200

Description
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
Datasheet
Description
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-42-5200 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-42-5200
Reciprocating Saw Blade 48-42-5200
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
  • STRAIGHT BACK TYPE
  • HCS MATERIAL
  • 4 INCH BLADE LENGTH
  • 9/32 INCH BLADE WIDTH
  • BOSCH SHANK TYPE
  • WOOD CUT MATERIAL
  • MILLED AND SET TEETH TYPE
  • 6 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-42-5200
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products