Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4170
Description
CROSSCUTTING, FAST CUTTING, FINISHING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
28 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4170 MODEL
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
CROSSCUTTING, FAST CUTTING, FINISHING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
28 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4170 MODEL
CROSSCUTTING, FAST CUTTING, FINISHING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
28 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4170 MODEL
CROSSCUTTING, FAST CUTTING, FINISHING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL