48-40-4510 -- CIRCULAR SAW BLADE
Milwaukee Electric Tool Corporation
Circular Saw Blade
48-40-4510
Description
GENERAL PURPOSE, RIPPING TYPE
STEEL BODY/PLATE, CARBIDE TIPPED TOOTH MATERIAL
FERROUS METAL, STAINLESS STEEL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
90 TEETH
1 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.086
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB+FTG
TOOTH MATERIAL CARBIDE TIPPED
USED ON 6190-20 DRY CUT MACHINE
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 1800
-
Milwaukee Electric Tool Corporation
Datasheet
Description
GENERAL PURPOSE, RIPPING TYPE
STEEL BODY/PLATE, CARBIDE TIPPED TOOTH MATERIAL
FERROUS METAL, STAINLESS STEEL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
90 TEETH
1 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.086
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB+FTG
TOOTH MATERIAL CARBIDE TIPPED
USED ON 6190-20 DRY CUT MACHINE
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 1800
Datasheet
Suppliers
GENERAL PURPOSE, RIPPING TYPE
STEEL BODY/PLATE, CARBIDE TIPPED TOOTH MATERIAL
FERROUS METAL, STAINLESS STEEL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
90 TEETH
1 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.086
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB+FTG
TOOTH MATERIAL CARBIDE TIPPED
USED ON 6190-20 DRY CUT MACHINE
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 1800
- GENERAL PURPOSE, RIPPING TYPE
- STEEL BODY/PLATE, CARBIDE TIPPED TOOTH MATERIAL
- FERROUS METAL, STAINLESS STEEL CUT MATERIAL
- 14 INCH DIAMETER
- HARDENED PROCESS
- 90 TEETH
- 1 INCH BORE SIZE
- ENDURANCE[R] BRAND
- KERF THICKNESS 0.086
- HOOK ANGLE 0 DEGREE
- TOOTH GRIND MATB+FTG
- TOOTH MATERIAL CARBIDE TIPPED
- USED ON 6190-20 DRY CUT MACHINE
- PACKAGING QUANTITY 1 PER PACK
- SPEED RATING (RPM) 1800
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
48-40-4510 |
|
Product Name
|
Circular Saw Blade |
Unlock Full Specs
to access all available technical data