Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4505
Description
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.086 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
72 TEETH
1 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 1800
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.086 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
72 TEETH
1 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 1800
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.086 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
14 INCH DIAMETER
HARDENED PROCESS
72 TEETH
1 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 1800