48-40-4108 -- CIRCULAR SAW BLADE
Milwaukee Electric Tool Corporation
Circular Saw Blade
48-40-4108
Description
FRAMING, RIPPING, CORDLESS TYPE
ALLOY STEEL MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
PACKAGING QUANTITY 1
TOOTH MATERIAL CARBIDE
WARRANTY LIFETIME LIMITED
SPEED RATING (RPM) 7000
-
Milwaukee Electric Tool Corporation
Datasheet
Description
FRAMING, RIPPING, CORDLESS TYPE
ALLOY STEEL MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
PACKAGING QUANTITY 1
TOOTH MATERIAL CARBIDE
WARRANTY LIFETIME LIMITED
SPEED RATING (RPM) 7000
Datasheet
Suppliers
FRAMING, RIPPING, CORDLESS TYPE
ALLOY STEEL MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
PACKAGING QUANTITY 1
TOOTH MATERIAL CARBIDE
WARRANTY LIFETIME LIMITED
SPEED RATING (RPM) 7000
- FRAMING, RIPPING, CORDLESS TYPE
- ALLOY STEEL MATERIAL
- 6-1/2 INCH DIAMETER
- HARDENED PROCESS
- 24 TEETH
- 5/8 INCH BORE SIZE
- ENDURANCE[R] BRAND
- PACKAGING QUANTITY 1
- TOOTH MATERIAL CARBIDE
- WARRANTY LIFETIME LIMITED
- SPEED RATING (RPM) 7000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
48-40-4108 |
|
Product Name
|
Circular Saw Blade |
Unlock Full Specs
to access all available technical data