Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0522

Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
Datasheet
Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0522 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0522
Band Saw Blade 48-39-0522
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
  • DEEP CUT TYPE
  • BI-METAL MATERIAL
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • PRECISION FORMED TEETH PROCESS
  • 0.02 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
  • USED ON PORTABLE BAND SAW
  • PACKAGING TYPE BULK
  • PACKAGING QUANTITY 100 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0522
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products