48-40-4075 -- CIRCULAR SAW BLADE
Milwaukee Electric Tool Corporation
Circular Saw Blade
48-40-4075
Description
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
NON-FERROUS METAL CUT MATERIAL
5-3/8 DIAMETER
HARDENED PROCESS
50 TEETH
20 MM BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
-
Milwaukee Electric Tool Corporation
Description
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
NON-FERROUS METAL CUT MATERIAL
5-3/8 DIAMETER
HARDENED PROCESS
50 TEETH
20 MM BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
Suppliers
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
NON-FERROUS METAL CUT MATERIAL
5-3/8 DIAMETER
HARDENED PROCESS
50 TEETH
20 MM BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
- GENERAL PURPOSE, RIPPING TYPE
- ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
- NON-FERROUS METAL CUT MATERIAL
- 5-3/8 DIAMETER
- HARDENED PROCESS
- 50 TEETH
- 20 MM BORE SIZE
- ENDURANCE[R] BRAND
- KERF THICKNESS 0.063
- HOOK ANGLE 0 DEGREE
- TOOTH GRIND ATB
- TOOTH MATERIAL CARBIDE TIPPED
- PACKAGING QUANTITY 1 PER PACK
- SPEED RATING (RPM) 4200
Supplier's Site
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
48-40-4075 |
|
Product Name
|
Circular Saw Blade |
Unlock Full Specs
to access all available technical data