Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0941

Description
SOLID TYPE CARBON STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0941 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0941
Wood Spade Bit 48-27-0941
SOLID TYPE CARBON STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 15/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0941
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711316-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details