Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0190

Description
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0190 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0190
Wood Spade Bit 48-27-0190
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 7/8 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0190
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2740 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details