Milwaukee Electric Tool Corporation Forstner Bit 48-25-5135

Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-1/2 INCH PIPE AND RIGID CONDUIT, 1-7/8 INCH TUBING
Datasheet
Description
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-1/2 INCH PIPE AND RIGID CONDUIT, 1-7/8 INCH TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-5135
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-1/2 INCH PIPE AND RIGID CONDUIT, 1-7/8 INCH TUBING
  • SELF-FEED TYPE
  • HARDENED STEEL BLADE MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2 INCH BORING DIAMETER
  • SWITCHBLADE[TM] BRAND
  • USED ON 1-1/2 INCH PIPE AND RIGID CONDUIT, 1-7/8 INCH TUBING
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-5135
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 48-13-1373 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details