48-25-2251 -- FORSTNER BIT
Milwaukee Electric Tool Corporation
Forstner Bit
48-25-2251
Description
SELFEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-1/4 INCH BORING DIAMETER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
SELFEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-1/4 INCH BORING DIAMETER
Datasheet
Suppliers
SELFEED TYPE
ALLOY STEEL MATERIAL
HEX SHANK TYPE
7/16 INCH SHANK SIZE
2-1/4 INCH BORING DIAMETER
- SELFEED TYPE
- ALLOY STEEL MATERIAL
- HEX SHANK TYPE
- 7/16 INCH SHANK SIZE
- 2-1/4 INCH BORING DIAMETER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-25-2251 |
|
Product Name
|
Forstner Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
3.740 inch (95.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill Set
Material
High Speed Steel
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details