Milwaukee Electric Tool Corporation Forstner Bit 48-25-1372

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED FOR 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED FOR 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1372
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED FOR 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-3/8 INCH BORING DIAMETER
  • USED FOR 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING
  • PACKAGING TYPE CLAMSHELL
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1372
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4126 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details