Milwaukee Electric Tool Corporation Forstner Bit 48-25-1001

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED ON 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED ON 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1001
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED ON 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1 INCH BORING DIAMETER
  • USED ON 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 5 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1001
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Forstner Bit - 48-25-2561 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details