Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
MILWAUKEE ELECTRIC TOOL CORPORATION
48-22-6107 -- PLIER
Milwaukee Electric Tool Corporation
Plier
48-22-6107
Description
DIAGONAL TYPE HARDENED IRON CARBIDE MATERIAL 7 INCH OVERALL LENGTH 0.88 INCH JAW LENGTH CUTTING APPLICATION 1.13 INCH CAPACITY TAPERED NOSE JAW TYPE
Description
DIAGONAL TYPE HARDENED IRON CARBIDE MATERIAL 7 INCH OVERALL LENGTH 0.88 INCH JAW LENGTH CUTTING APPLICATION 1.13 INCH CAPACITY TAPERED NOSE JAW TYPE
Suppliers
Company
Product
Description
Supplier Links
Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Plier
48-22-6107
Plier
48-22-6107
DIAGONAL TYPE HARDENED IRON CARBIDE MATERIAL 7 INCH OVERALL LENGTH 0.88 INCH JAW LENGTH CUTTING APPLICATION 1.13 INCH CAPACITY TAPERED NOSE JAW TYPE
DIAGONAL TYPE
HARDENED IRON CARBIDE MATERIAL
7 INCH OVERALL LENGTH
0.88 INCH JAW LENGTH
CUTTING APPLICATION
1.13 INCH CAPACITY
TAPERED NOSE JAW TYPE
Supplier's Site
Technical Specifications
Milwaukee Electric Tool Corporation
Product Category
Pliers
Product Number
48-22-6107
Product Name
Plier
Type
Diagonal; Specialty / Other; Tapered Nose
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
1906729
Specs
Type
Specialty / Other; Long nose pliers
Length
6.24 inch (158 mm)
Jaw Length
0.1969 to 1.22 inch (5 to 31 mm)
View Details
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Plier
48-22-6108
Specs
Type
Diagonal
Jaw Length
0.8800 inch (22.35 mm)
Jaw Capacity
1.13 inch (28.7 mm)
View Details
Industrial Magnetics, Inc.
Automotive Spark Plug Boot Pliers
Specs
Type
Specialty / Other; Spark Plug Boot Pliers
Length
7 to 11 inch (178 to 279 mm)
Weight
1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details