48-20-8921 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-8921
Description
HAMMER TYPE
CARBIDE TIPPED MATERIAL
6 INCH OVERALL LENGTH
4 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/8 INCH DRILL SIZE
3/8 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 20
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
HAMMER TYPE
CARBIDE TIPPED MATERIAL
6 INCH OVERALL LENGTH
4 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/8 INCH DRILL SIZE
3/8 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 20
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Suppliers
HAMMER TYPE
CARBIDE TIPPED MATERIAL
6 INCH OVERALL LENGTH
4 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/8 INCH DRILL SIZE
3/8 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 20
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
- HAMMER TYPE
- CARBIDE TIPPED MATERIAL
- 6 INCH OVERALL LENGTH
- 4 INCH DRILLING LENGTH
- 3 FLAT SHANK TYPE
- TWIST FLUTE TYPE
- 3/8 INCH DRILL SIZE
- 3/8 DRILL SIZE - FRACTIONAL
- SECURE GRLP[R] BRAND
- PACKAGING QUANTITY 20
- CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-8921 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
|
Diameter
|
0.375 inch (9.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product
Drill
Shank
0.125 inch (3.2 mm)
Material
Carbide; Carbide
View Details
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details