Milwaukee Electric Tool Corporation Masonry Bit 48-20-8911

Description
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 25 PER PACK
Datasheet
Description
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 25 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8911
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE PACKAGING QUANTITY 25 PER PACK
  • CORDED HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • SPIRAL FLUTE TYPE
  • 1/4 INCH DRILL SIZE
  • SECURE GRLP[R] BRAND
  • CUT MATERIAL BRICK, SOFTER AGGREGATE CONCRETE
  • PACKAGING QUANTITY 25 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8911
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details