48-20-8905 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-8905
Description
HAMMER TYPE
CARBIDE TIPPED MATERIAL
4 INCH OVERALL LENGTH
2 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/16 INCH DRILL SIZE
3/16 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 25
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
HAMMER TYPE
CARBIDE TIPPED MATERIAL
4 INCH OVERALL LENGTH
2 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/16 INCH DRILL SIZE
3/16 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 25
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Suppliers
HAMMER TYPE
CARBIDE TIPPED MATERIAL
4 INCH OVERALL LENGTH
2 INCH DRILLING LENGTH
3 FLAT SHANK TYPE
TWIST FLUTE TYPE
3/16 INCH DRILL SIZE
3/16 DRILL SIZE - FRACTIONAL
SECURE GRLP[R] BRAND
PACKAGING QUANTITY 25
CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
- HAMMER TYPE
- CARBIDE TIPPED MATERIAL
- 4 INCH OVERALL LENGTH
- 2 INCH DRILLING LENGTH
- 3 FLAT SHANK TYPE
- TWIST FLUTE TYPE
- 3/16 INCH DRILL SIZE
- 3/16 DRILL SIZE - FRACTIONAL
- SECURE GRLP[R] BRAND
- PACKAGING QUANTITY 25
- CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-8905 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
|
Diameter
|
0.188 inch (4.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Twist
Diameter
0.236 inch (6.0 mm)
OAL
3.66 inch (93 mm)
View Details
Drill Type
Core Drill
Diameter
0.630 inch (16.0 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details