48-20-8851 -- DRILL BIT SET
Milwaukee Electric Tool Corporation
Drill Bit Set
48-20-8851
Description
CARBIDE TIPPED MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
5 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CARBIDE TIPPED MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
5 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Datasheet
Suppliers
CARBIDE TIPPED MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
5 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
- CARBIDE TIPPED MATERIAL
- 5/32 INCH MIN. DRILL SIZE
- 3/8 INCH MAX. DRILL SIZE
- 3-FLAT SHANK TYPE
- SELF CENTERING CONSTRUCTION
- 5 DRILL(S)
- 5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
- SECURE-GRIP[TM] BRAND
- APPLICABLE STANDARD ANSI
- APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-8851 |
|
Product Name
|
Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Bi-Metal
View Details
Diameter
0.146 inch (3.7 mm)
OAL
2.76 inch (70 mm)
Material
High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Product
Drill
Units
Fractional
Drill Type
Spade Drill
View Details
Walter Surface Technologies
Product
Drill
Units
Fractional; Metric
Drill Type
Core Drill
View Details