Milwaukee Electric Tool Corporation Drill Bit Set 48-20-8850

Description
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/16 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 3 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES SECURE-GRIP[TM] BRAND APPLICABLE STANDARD ANSI APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Datasheet
Description
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/16 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 3 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES SECURE-GRIP[TM] BRAND APPLICABLE STANDARD ANSI APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-20-8850 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-20-8850
Drill Bit Set 48-20-8850
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/16 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 3 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES SECURE-GRIP[TM] BRAND APPLICABLE STANDARD ANSI APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
  • CARBIDE TIP MATERIAL
  • 5/32 INCH MIN. DRILL SIZE
  • 3/16 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SELF CENTERING CONSTRUCTION
  • 3 DRILL(S)
  • 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES
  • SECURE-GRIP[TM] BRAND
  • APPLICABLE STANDARD ANSI
  • APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8850
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4125 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details