Milwaukee Electric Tool Corporation Masonry Bit 48-20-8832

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8832
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 18 INCH OVERALL LENGTH
  • 16 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 1/2 INCH DRILL SIZE
  • SECURE-GRIP[TM] BRAND
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8832
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Masonry Bit - 48-20-4340 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details