Milwaukee Electric Tool Corporation Masonry Bit 48-20-8830

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8830
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 1/2 INCH DRILL SIZE
  • SECURE-GRIP[TM] BRAND
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet
Drill Bit - 36357152 - Radwell International
Willingboro, NJ, United States
Drill Bit
36357152
Drill Bit 36357152
HAMMER DRILL BIT, 3-FLAT SECURE-GRIP, 1/2 X 4 X 6 INCHES, (PRICE/BIT). FREE 2 YEAR RADWELL WARRANTY

HAMMER DRILL BIT, 3-FLAT SECURE-GRIP, 1/2 X 4 X 6 INCHES, (PRICE/BIT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-8830 36357152
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 48-89-2827 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details