Milwaukee Electric Tool Corporation Masonry Bit 48-20-8805

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8805
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 3/16 INCH DRILL SIZE
  • SECURE-GRIP[TM] BRAND
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8805
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 48-13-0933 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details