Milwaukee Electric Tool Corporation Masonry Bit 48-20-7841

Description
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 150 CUT MATERIAL CONCRETE, MESH
Datasheet
Description
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 150 CUT MATERIAL CONCRETE, MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7841
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 150 CUT MATERIAL CONCRETE, MESH
  • HAMMER TYPE
  • CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS SHANK TYPE
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • 5/16 DRILL SIZE - FRACTIONAL
  • MAGNUM[T] BRAND
  • PACKAGING QUANTITY 150
  • CUT MATERIAL CONCRETE, MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7841
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 48-89-2740 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details