Milwaukee Electric Tool Corporation Masonry Bit 48-20-7810

Description
HAMMER TYPE CARBIDE MATERIAL 4 1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
Datasheet
Description
HAMMER TYPE CARBIDE MATERIAL 4 1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7810
HAMMER TYPE CARBIDE MATERIAL 4 1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T] BRAND PACKAGING QUANTITY 200 CUT MATERIAL CONCRETE, MESH
  • HAMMER TYPE
  • CARBIDE MATERIAL
  • 4 1/2 INCH OVERALL LENGTH
  • 2 INCH DRILLING LENGTH
  • SDS SHANK TYPE
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • 3/16 DRILL SIZE - FRACTIONAL
  • MAGNUM[T] BRAND
  • PACKAGING QUANTITY 200
  • CUT MATERIAL CONCRETE, MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7810
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bit - 48-89-2718 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details