Milwaukee Electric Tool Corporation Masonry Bit 48-20-7513

Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 8 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16 48-20-7513 MODEL
Datasheet
Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 8 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16 48-20-7513 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7513
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 8 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16 48-20-7513 MODEL
  • ROTARY HAMMER TYPE
  • 44 MAGNUM[T] CARBIDE TIPPED MATERIAL
  • 10 INCH OVERALL LENGTH
  • SDS SHANK TYPE
  • NUMBER OF FLUTES 4
  • FLUTE TYPE SPIRAL
  • FLUTE LENGTH 8 INCH
  • CUT MATERIAL CONCRETE, BLOCK, BRICK
  • 25 PER PACK
  • HOLE DIAMETER 3/16 INCH
  • HOLE DIAMETER - DECIMAL .1875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/16
  • 48-20-7513 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7513
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7501 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.156 inch (4.0 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details