Milwaukee Electric Tool Corporation Drill Bit Set 48-20-7490

Description
2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE MX4 BRAND DRILLING LENGTH 4-1/2 AND 6 HEAD SHAPE CHISEL
Datasheet
Description
2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE MX4 BRAND DRILLING LENGTH 4-1/2 AND 6 HEAD SHAPE CHISEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-20-7490 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-20-7490
Drill Bit Set 48-20-7490
2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE MX4 BRAND DRILLING LENGTH 4-1/2 AND 6 HEAD SHAPE CHISEL
  • 2-CUTTER, ROTARY HAMMER TYPE
  • CARBIDE BIT MATERIAL
  • 3/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • SDS SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • SPIRAL FLUTE TYPE
  • 5 DRILL(S)
  • 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • 0.0625 INCH INCREMENT DRILL SIZE
  • MX4 BRAND
  • DRILLING LENGTH 4-1/2 AND 6
  • HEAD SHAPE CHISEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7490
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7067 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details