SDS-PLUS 2CT 3/8" X 22" X 24". FREE 2 YEAR RADWELL WARRANTY
| Milwaukee Electric Tool Corporation | Radwell International | |
|---|---|---|
| Product Category | Drill Bits | Drill Bits |
| Product Number | 48-20-7459 | 34426740 |
| Product Name | Masonry Bit | Drill Bit |
| Product | Drill | |
| Units | Fractional | |
| Drill Type | Masonry | |
| Diameter | 0.375 inch (9.5 mm) |