Milwaukee Electric Tool Corporation Masonry Bit 48-20-7422

Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 6 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7422 MODEL
Datasheet
Description
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 6 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7422 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7422
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 6 INCH CUT MATERIAL CONCRETE, BLOCK, BRICK 25 PER PACK HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32 48-20-7422 MODEL
  • ROTARY HAMMER TYPE
  • 44 MAGNUM[T] CARBIDE TIPPED MATERIAL
  • 8 INCH OVERALL LENGTH
  • SDS SHANK TYPE
  • NUMBER OF FLUTES 4
  • FLUTE TYPE SPIRAL
  • FLUTE LENGTH 6 INCH
  • CUT MATERIAL CONCRETE, BLOCK, BRICK
  • 25 PER PACK
  • HOLE DIAMETER 7/32 INCH
  • HOLE DIAMETER - DECIMAL .2187
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/32
  • 48-20-7422 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7422
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2220 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details