Milwaukee Electric Tool Corporation Masonry Bit 48-20-7415

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 14 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE MX4 BRAND CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 14 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE MX4 BRAND CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7415
ROTARY TYPE SOLID CARBIDE MATERIAL 14 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE MX4 BRAND CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 14 INCH OVERALL LENGTH
  • 12 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • MX4 BRAND
  • CUT MATERIAL CONCRETE, BLOCK
  • HEAD SHAPE CHISEL
  • CUT GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7415
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - 48-20-7851 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.375 inch (9.5 mm)
View Details
Drill Bit - 015022 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details