Milwaukee Electric Tool Corporation Masonry Bit 48-20-7331

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7331
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/4 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE
  • CUT GEOMETRY TYPE 4-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7331
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 48-13-5870 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details