Milwaukee Electric Tool Corporation Masonry Bit 48-20-7203

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7203
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE CUT MATERIAL CONCRETE CUT GEOMETRY TYPE 4-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 12 INCH OVERALL LENGTH
  • 10 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE
  • CUT GEOMETRY TYPE 4-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7203
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Wire Installation Drill Bit - 48-13-8237 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details