Milwaukee Electric Tool Corporation Masonry Bit 48-20-7091

Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK INCLUDES HEX SHOULDER
Datasheet
Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK INCLUDES HEX SHOULDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7091
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK INCLUDES HEX SHOULDER
  • ROTARY HAMMER TYPE
  • SOLID CARBIDE MATERIAL
  • 7 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/32 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
  • INCLUDES HEX SHOULDER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7091
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Masonry Bit - 48-20-7240 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details