Milwaukee Electric Tool Corporation Masonry Bit 48-20-7058

Description
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 11/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 11/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7058
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 11/16 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • SOLID CARBIDE MATERIAL
  • 8 INCH OVERALL LENGTH
  • 6 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 11/16 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
  • HEAD SHAPE CHISEL
  • CUT GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7058
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7514 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.188 inch (4.8 mm)
View Details