Milwaukee Electric Tool Corporation Masonry Bit 48-20-4063

Description
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-4063
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • 16 INCH OVERALL LENGTH
  • 11 INCH DRILLING LENGTH
  • SPLINE SHANK TYPE
  • 5/8 INCH DRILL SIZE
  • CUTTER GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet
Drill Bit - 36361725 - Radwell International
Willingboro, NJ, United States
Drill Bit
36361725
Drill Bit 36361725
(PRICE/BIT) 5/8" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/BIT) 5/8" SPLINE SHANK BIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-4063 36361725
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 48-89-2203 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.094 inch (2.4 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details