48-20-4053 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-4053
Description
ROTARY TYPE
27 INCH OVERALL LENGTH
22 INCH DRILLING LENGTH
SPLINE SHANK TYPE
1/2 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
27 INCH OVERALL LENGTH
22 INCH DRILLING LENGTH
SPLINE SHANK TYPE
1/2 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet
Suppliers
ROTARY TYPE
27 INCH OVERALL LENGTH
22 INCH DRILLING LENGTH
SPLINE SHANK TYPE
1/2 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 2-CUTTER
- ROTARY TYPE
- 27 INCH OVERALL LENGTH
- 22 INCH DRILLING LENGTH
- SPLINE SHANK TYPE
- 1/2 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 2-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-4053 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.067 inch (1.7 mm)
OAL
1.69 inch (43 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Diameter
0.344 inch (8.7 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details