Milwaukee Electric Tool Corporation Masonry Bit 48-20-4051

Description
ROTARY TYPE 16 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet
Description
ROTARY TYPE 16 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-4051
ROTARY TYPE 16 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
  • ROTARY TYPE
  • 16 INCH OVERALL LENGTH
  • 10 INCH DRILLING LENGTH
  • SPLINE SHANK TYPE
  • 1/2 INCH DRILL SIZE
  • CUTTER GEOMETRY TYPE 2-CUTTER
Supplier's Site Datasheet
Drill Bit - 36361708 - Radwell International
Willingboro, NJ, United States
Drill Bit
36361708
Drill Bit 36361708
1/2" DIAM, SPLINE SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 11" USABLE LENGTH, 16" OAL. FREE 2 YEAR RADWELL WARRANTY

1/2" DIAM, SPLINE SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 11" USABLE LENGTH, 16" OAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-4051 36361708
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2730 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details