48-20-3954 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-3954
Description
ROTARY TYPE
21 INCH OVERALL LENGTH
16 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
21 INCH OVERALL LENGTH
16 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
Datasheet
Suppliers
ROTARY TYPE
21 INCH OVERALL LENGTH
16 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
- ROTARY TYPE
- 21 INCH OVERALL LENGTH
- 16 INCH DRILLING LENGTH
- SDS-MAX SHANK TYPE
- 1 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 4-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-3954 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.177 inch (4.5 mm)
OAL
3.15 inch (80 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details