48-20-3952 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-3952
Description
ROTARY TYPE
13 INCH OVERALL LENGTH
8 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
13 INCH OVERALL LENGTH
8 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
Datasheet
Suppliers
ROTARY TYPE
13 INCH OVERALL LENGTH
8 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
1 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
- ROTARY TYPE
- 13 INCH OVERALL LENGTH
- 8 INCH DRILLING LENGTH
- SDS-MAX SHANK TYPE
- 1 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 4-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-3952 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Bi-Metal
View Details
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Professional Tool Grinding, Inc.
Product
Drill
Units
Fractional
Drill Type
Gundrill
View Details
Walter Surface Technologies
Product
Drill; Drill Set (optional feature)
Units
Fractional
Cutting Application
Stainless; Steel; Non-ferrous Metal
View Details