48-16-3007 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-16-3007
Description
DIAMOND MATERIAL
3 INCH DRILL SIZE
STYLE CONTRACTOR
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
DIAMOND MATERIAL
3 INCH DRILL SIZE
STYLE CONTRACTOR
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
Datasheet
Suppliers
DIAMOND MATERIAL
3 INCH DRILL SIZE
STYLE CONTRACTOR
THREAD SIZE 1-1/4 INCH-7 TPI
DRILLING DEPTH 14 INCH
- DIAMOND MATERIAL
- 3 INCH DRILL SIZE
- STYLE CONTRACTOR
- THREAD SIZE 1-1/4 INCH-7 TPI
- DRILLING DEPTH 14 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-16-3007 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.118 inch (3.0 mm)
OAL
2.40 inch (61 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
0.630 inch (16.0 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Drill Type
Forstner
Shank
Hex
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details