Milwaukee Electric Tool Corporation Masonry Bit 48-16-0876

Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet
Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-16-0876
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
  • DIAMOND MATERIAL
  • MILWAUKEE. BRAND
  • CORING DEPTH 14 INCH
  • THREAD SIZE 5/8 INCH-11 TPI
  • USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT
  • HOLE DIAMETER 7/8 INCH
  • HOLE DIAMETER - DECIMAL .875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/8
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-16-0876
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 003595 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details